MACOM Quad Rf Directional Coupler 2032-6348-00

Description
COUPLER,QUAD,HYBRID, CROSSOVER, Product overview: 2032-6348-00 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2032-6348-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
COUPLER,QUAD,HYBRID, CROSSOVER, Product overview: 2032-6348-00 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2032-6348-00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Rf Directional Coupler - 850-2032-6348-00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Rf Directional Coupler
850-2032-6348-00
Quad Rf Directional Coupler 850-2032-6348-00
COUPLER,QUAD,HYBRID, CROSSOVER, Product overview: 2032-6348-00 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2032-6348-00 can be used for catalog matching and distributor lookup.

COUPLER,QUAD,HYBRID,CROSSOVER, Product overview: 2032-6348-00 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2032-6348-00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 2032-6348-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
2032-6348-00
RF Directional Coupler 2032-6348-00
RF Directional Coupler General Purpose 8GHz ~ 12.4GHz 30W Module, SMA Connectors

RF Directional Coupler General Purpose 8GHz ~ 12.4GHz 30W Module, SMA Connectors

Buy Now
Shenzhen, China
RF and Wireless - RF Directional Coupler
2032-6348-00
RF and Wireless - RF Directional Coupler 2032-6348-00
COUPLER,QUAD,HYBRID, CROSSOVER

COUPLER,QUAD,HYBRID,CROSSOVER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number 850-2032-6348-00 2032-6348-00 2032-6348-00
Product Name Quad Rf Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

1.4 to 2.0GHz – Dual Directional Coupler - UIYDDCP7448A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
Directional Coupler - 5o5674480 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
18.2 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - DBTC-18-4-75LX+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers