MACOM Rf Directional Coupler 2025-6020-20

Description
COUPLER,MULTI-OCTAVE , Product overview: 2025-6020-20 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2025-6020-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
COUPLER,MULTI-OCTAVE , Product overview: 2025-6020-20 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2025-6020-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Directional Coupler - 850-2025-6020-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-2025-6020-20
Rf Directional Coupler 850-2025-6020-20
COUPLER,MULTI-OCTAVE , Product overview: 2025-6020-20 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2025-6020-20 can be used for catalog matching and distributor lookup.

COUPLER,MULTI-OCTAVE, Product overview: 2025-6020-20 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2025-6020-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
2025-6020-20
RF and Wireless - RF Directional Coupler 2025-6020-20
COUPLER,MULTI-OCTAVE

COUPLER,MULTI-OCTAVE

Supplier's Site
RF Directional Coupler - 2025-6020-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
2025-6020-20
RF Directional Coupler 2025-6020-20
RF Directional Coupler General Purpose 6GHz ~ 18GHz 20 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 6GHz ~ 18GHz 20 ± 1dB 50W Module, SMA Connectors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 850-2025-6020-20 2025-6020-20 2025-6020-20
Product Name Rf Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-0.5-2-6dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 2000.00 MHz
View Details