MACOM Rf Directional Coupler 2025-6013-06

Description
COUPLER,MULTI-OCTAVE Product overview: 2025-6013-06 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2025-6013-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
COUPLER,MULTI-OCTAVE Product overview: 2025-6013-06 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2025-6013-06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Directional Coupler - 850-2025-6013-06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-2025-6013-06
Rf Directional Coupler 850-2025-6013-06
COUPLER,MULTI-OCTAVE Product overview: 2025-6013-06 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2025-6013-06 can be used for catalog matching and distributor lookup.

COUPLER,MULTI-OCTAVE Product overview: 2025-6013-06 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2025-6013-06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
2025-6013-06
RF and Wireless - RF Directional Coupler 2025-6013-06
COUPLER,MULTI-OCTAVE

COUPLER,MULTI-OCTAVE

Supplier's Site
RF Directional Coupler - 2025-6013-06 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
2025-6013-06
RF Directional Coupler 2025-6013-06
RF Directional Coupler General Purpose 4GHz ~ 12.4GHz 6 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 4GHz ~ 12.4GHz 6 ± 1dB 50W Module, SMA Connectors

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 850-2025-6013-06 2025-6013-06 2025-6013-06
Product Name Rf Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 4000.00 to 12400.00 MHz 4000.00 to 12400.00 MHz 4000.00 to 12400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543154 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details
10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 50Ω - ADC-10-4+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
90 Degree Hybrid Couplers - NHC9-1000-4000-30-S - kTB Solutions
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.60 dB
View Details
RF Directional Coupler - 1761-FPC06154-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 12000.00 to 18000.00 MHz
View Details