MACOM RF Directional Coupler 2020-6623-30

Description
RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 30 ± 1dB 50W Module
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 30 ± 1dB 50W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1465-2020-6623-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1465-2020-6623-30-ND
RF Directional Coupler 1465-2020-6623-30-ND
RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 30 ± 1dB 50W Module

RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 30 ± 1dB 50W Module

Buy Now Datasheet
Rf Directional Coupler - 850-2020-6623-30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Directional Coupler
850-2020-6623-30
Rf Directional Coupler 850-2020-6623-30
COUPLER,DIRECTIONAL, Product overview: 2020-6623-30 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2020-6623-30 can be used for catalog matching and distributor lookup.

COUPLER,DIRECTIONAL, Product overview: 2020-6623-30 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-2020-6623-30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 2020-6623-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
2020-6623-30
RF Directional Coupler 2020-6623-30
RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 30 ± 1dB 50W Module

RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 30 ± 1dB 50W Module

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 1465-2020-6623-30-ND 850-2020-6623-30 2020-6623-30
Product Name RF Directional Coupler Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Module Module
Frequency Range 7000.00 to 12400.00 MHz 7000.00 to 12400.00 MHz 7000.00 to 12400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55128150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
View Details
50 ohms 180deg Hybrid Coupler SMA-Female Connectors From 6GHz to 26.5GHz Rated at 30 Watts - HRT-HC(6000/26500)-180S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 30.00 watts
View Details
High Frequency Directional Coupler - FPC06154 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
Hybrid Couplers - WMQH-1-2-S - Werbel Microwave LLC
Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 1000.00 to 2000.00 MHz
View Details