Macnaught USA, Inc. Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Blue Case / Orange Hose RO365B-02

Description
Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and the Hose Reel will Retract all the way back in. No Need to Bother with Cluttered Hoses. Easily Mounts on Bench, Floor, Wall or Ceiling. INNOVATION BY DESIGN. ALL NEW RETRACTA R3. The new R3 family of polypropylene hose reels from Retracta brings robust durability in to a new era. 2 years in development, the new R3 range stays true to the Retracta name offering high quality, superior performance and even better value for money. The R3 is engineered to maintain the superior reliability and longevity of it’s predecessors. The R3 family offers enhanced usability through the innovative use of materials and design. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta Specifications Description Retracta R3-S Standard Reel Part No. RO365B-02 Application Compressed Air/Water Hose Id 3/8" Hose Length 65’/20m WP (psi) 300 psi. Weight 29lbs Case Colors Blue Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet 3/8”NPT F Hose Outlet 1/4”NPT M Warranty 10 Year Fully Serviceable √ Features & Benefits New high-wear resistant mouth design Integrated handle Wider mounting bracket Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Light weight & corrosion resistant Retracta Flex Premium Air & Water Hose Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes Additional Case & Hose Colors available. Custom / OEM / Private Label available Feeder hose not provided
Datasheet
Description
Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and the Hose Reel will Retract all the way back in. No Need to Bother with Cluttered Hoses. Easily Mounts on Bench, Floor, Wall or Ceiling. INNOVATION BY DESIGN. ALL NEW RETRACTA R3. The new R3 family of polypropylene hose reels from Retracta brings robust durability in to a new era. 2 years in development, the new R3 range stays true to the Retracta name offering high quality, superior performance and even better value for money. The R3 is engineered to maintain the superior reliability and longevity of it’s predecessors. The R3 family offers enhanced usability through the innovative use of materials and design. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta Specifications Description Retracta R3-S Standard Reel Part No. RO365B-02 Application Compressed Air/Water Hose Id 3/8" Hose Length 65’/20m WP (psi) 300 psi. Weight 29lbs Case Colors Blue Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet 3/8”NPT F Hose Outlet 1/4”NPT M Warranty 10 Year Fully Serviceable √ Features & Benefits New high-wear resistant mouth design Integrated handle Wider mounting bracket Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Light weight & corrosion resistant Retracta Flex Premium Air & Water Hose Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes Additional Case & Hose Colors available. Custom / OEM / Private Label available Feeder hose not provided
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Blue Case / Orange Hose - RO365B-02 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Blue Case / Orange Hose
RO365B-02
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Blue Case / Orange Hose RO365B-02
Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and the Hose Reel will Retract all the way back in. No Need to Bother with Cluttered Hoses. Easily Mounts on Bench, Floor, Wall or Ceiling. INNOVATION BY DESIGN. ALL NEW RETRACTA R3. The new R3 family of polypropylene hose reels from Retracta brings robust durability in to a new era. 2 years in development, the new R3 range stays true to the Retracta name offering high quality, superior performance and even better value for money. The R3 is engineered to maintain the superior reliability and longevity of it’s predecessors. The R3 family offers enhanced usability through the innovative use of materials and design. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta Specifications Description Retracta R3-S Standard Reel Part No. RO365B-02 Application Compressed Air/Water Hose Id 3/8" Hose Length 65’/20m WP (psi) 300 psi. Weight 29lbs Case Colors Blue Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet 3/8”NPT F Hose Outlet 1/4”NPT M Warranty 10 Year Fully Serviceable √ Features & Benefits New high-wear resistant mouth design Integrated handle Wider mounting bracket Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Light weight & corrosion resistant Retracta Flex Premium Air & Water Hose Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes Additional Case & Hose Colors available. Custom / OEM / Private Label available Feeder hose not provided

Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a Gentle Tug and the Hose Reel will Retract all the way back in. No Need to Bother with Cluttered Hoses. Easily Mounts on Bench, Floor, Wall or Ceiling.

INNOVATION BY DESIGN. ALL NEW RETRACTA R3.
The new R3 family of polypropylene hose reels from Retracta brings robust durability in to a new era. 2 years in development, the new R3 range stays true to the Retracta name offering high quality, superior performance and even better value for money. The R3 is engineered to maintain the superior reliability and longevity of it’s predecessors. The R3 family offers enhanced usability through the innovative use of materials and design.

INCLUDES 10 YEAR WARRANTY!

Macnaught Retracta Specifications Description Retracta R3-S Standard Reel
Part No. RO365B-02
Application Compressed Air/Water
Hose Id 3/8"
Hose Length 65’/20m
WP (psi) 300 psi.
Weight 29lbs
Case Colors Blue
Hose Material Retracta FLEX Hybrid Polymer
Max Temp (°C) 140°F/60°C
Reel Inlet 3/8”NPT F
Hose Outlet 1/4”NPT M
Warranty 10 Year
Fully Serviceable √

Features & Benefits

  • New high-wear resistant mouth design
  • Integrated handle
  • Wider mounting bracket
  • Overrun protection on spring
  • Increased internal capacity
  • Upgraded Main Spring (interior)
  • Light weight & corrosion resistant

Retracta Flex Premium Air & Water Hose

  • Innovative Hybrid Polymer Material
  • No memory
  • Eliminates Kinking
  • Heavy Duty & Lightweight

Additional Notes

  • Additional Case & Hose Colors available.
  • Custom / OEM / Private Label available
  • Feeder hose not provided
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Reels
Product Number RO365B-02
Product Name Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Air Water Service 3/8 inch x 65 ft 300 PSI Blue Case / Orange Hose
Type Of Reel Hose Reel
Assembly Assembly
Material Of Construction Plastic
Inside Hose Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Reel - N800/800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 25.5 to 30.5 inch (648 to 775 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Air Hose Reels - 2318581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 39.37 ft (120 dm)
Rewind Options Automatic
View Details
Mobile Chassis Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details