Macnaught USA, Inc. Macnaught M3 Heavy Duty Slow Retraction with cover Air Water Hose Reel 3/8” x 50 ft M3D-SSAW3850

Description
Retractable M3 Heavy Duty Slow Retraction w cover Air Water Hose Reel 3/8” x 50 ft NBR Hose All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows retraction to a safe ½-speed pace. Greatly reduces hose whip, perfect for production/repair facilities requiring the safest environment for employees. Protect from vehicle or equipment damage due to a slipped hose with an air tool or oil dispensing gun on the end. This Reel comes complete with premium grade NBR Rubber Hose rated to 300 PSI. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY ON REEL ONE YEAR WARRANTY ON HOSE Macnaught M3 Specifications Description Retractable Slow Return Hose Reel for Air / Water Part No. M3D-SSAW3850 Application Air / Water Hose Id 3/8″ Hose Length 50’ WP (psi) 300PSI Net Weight 51lbs Case Blue Alloy Steel Hose Material NBR Rubber Hose with Brass 3/8” MNPT Fitting Max Temp -40°F to 226°F Reel Inlet 3/8” MNPT Hose Outlet 3/8” MNPT Warranty 3 Year Reel / 1 Year Hose Fully Serviceable √
Datasheet
Description
Retractable M3 Heavy Duty Slow Retraction w cover Air Water Hose Reel 3/8” x 50 ft NBR Hose All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows retraction to a safe ½-speed pace. Greatly reduces hose whip, perfect for production/repair facilities requiring the safest environment for employees. Protect from vehicle or equipment damage due to a slipped hose with an air tool or oil dispensing gun on the end. This Reel comes complete with premium grade NBR Rubber Hose rated to 300 PSI. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY ON REEL ONE YEAR WARRANTY ON HOSE Macnaught M3 Specifications Description Retractable Slow Return Hose Reel for Air / Water Part No. M3D-SSAW3850 Application Air / Water Hose Id 3/8″ Hose Length 50’ WP (psi) 300PSI Net Weight 51lbs Case Blue Alloy Steel Hose Material NBR Rubber Hose with Brass 3/8” MNPT Fitting Max Temp -40°F to 226°F Reel Inlet 3/8” MNPT Hose Outlet 3/8” MNPT Warranty 3 Year Reel / 1 Year Hose Fully Serviceable √
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught M3 Heavy Duty Slow Retraction with cover Air Water Hose Reel 3/8” x 50 ft - M3D-SSAW3850 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught M3 Heavy Duty Slow Retraction with cover Air Water Hose Reel 3/8” x 50 ft
M3D-SSAW3850
Macnaught M3 Heavy Duty Slow Retraction with cover Air Water Hose Reel 3/8” x 50 ft M3D-SSAW3850
Retractable M3 Heavy Duty Slow Retraction w cover Air Water Hose Reel 3/8” x 50 ft NBR Hose All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows retraction to a safe ½-speed pace. Greatly reduces hose whip, perfect for production/repair facilities requiring the safest environment for employees. Protect from vehicle or equipment damage due to a slipped hose with an air tool or oil dispensing gun on the end. This Reel comes complete with premium grade NBR Rubber Hose rated to 300 PSI. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY ON REEL ONE YEAR WARRANTY ON HOSE Macnaught M3 Specifications Description Retractable Slow Return Hose Reel for Air / Water Part No. M3D-SSAW3850 Application Air / Water Hose Id 3/8″ Hose Length 50’ WP (psi) 300PSI Net Weight 51lbs Case Blue Alloy Steel Hose Material NBR Rubber Hose with Brass 3/8” MNPT Fitting Max Temp -40°F to 226°F Reel Inlet 3/8” MNPT Hose Outlet 3/8” MNPT Warranty 3 Year Reel / 1 Year Hose Fully Serviceable √

Retractable M3 Heavy Duty Slow Retraction w cover Air Water Hose Reel 3/8” x 50 ft NBR Hose

All Macnaught M3 Slow Retraction Hose Reels were designed with operator and equipment safety in mind. Heavy Duty, Dual Pedestal Design with a Patented Speed Control Mechanism, slows retraction to a safe ½-speed pace. Greatly reduces hose whip, perfect for production/repair facilities requiring the safest environment for employees. Protect from vehicle or equipment damage due to a slipped hose with an air tool or oil dispensing gun on the end. This Reel comes complete with premium grade NBR Rubber Hose rated to 300 PSI. Lead Hose not provided.
Rated for Mobile Truck Mount Applications.

INCLUDES 3 YEAR WARRANTY ON REEL

ONE YEAR WARRANTY ON HOSE

Macnaught M3 Specifications Description Retractable Slow Return Hose Reel for Air / Water
Part No. M3D-SSAW3850
Application Air / Water
Hose Id 3/8″
Hose Length 50’
WP (psi) 300PSI
Net Weight 51lbs
Case Blue Alloy Steel
Hose Material NBR Rubber Hose with Brass 3/8” MNPT Fitting
Max Temp -40°F to 226°F
Reel Inlet 3/8” MNPT
Hose Outlet 3/8” MNPT
Warranty 3 Year Reel / 1 Year Hose
Fully Serviceable √

Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Reels
Product Number M3D-SSAW3850
Product Name Macnaught M3 Heavy Duty Slow Retraction with cover Air Water Hose Reel 3/8” x 50 ft
Type Of Reel Hose Reel
Assembly Assembly
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 2318582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Manual or Power Rewind Chemical Reel - CHC - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Description Standard inlet: CPVC swivel joint resists corrosion and provides longer life
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
EZ-COIL®SAFETY SERIES HEAVY DUTY HOSE REELS - HEZ-SH-450 - Raymond Handling Consultants, L.C.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 6 inch (152 mm)
Maximum Pressure 300 psi (211 m H2O)
View Details