Macnaught USA, Inc. Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Hot Wash 1/2 inch x 65 ft 185F MAX 150PSI RACR Adjustable Control Red Case / White Hose HWC465R-02

Description
Retractable Hose Reels for Hot Water. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Hot Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 150psi & Max Temp of 185°F. Easily Mounts on Bench, Floor, Wall or Ceiling. INNOVATION BY DESIGN. ALL NEW RETRACTA R3. The new R3 family of polypropylene hose reels from Retracta brings robust durability in to a new era. 2 years in development, the new R3 range stays true to the Retracta name offering high quality, superior performance and even better value for money. The R3 is engineered to maintain the superior reliability and longevity of it’s predecessors. The R3 family offers enhanced usability through the innovative use of materials and design. RACR® SYSTEM At the heart of this innovation is the patented RACR® ‘Retracta Adjustable Control Return’ system supplied on all R3 RACR® models. This world first control return system offers not only the safety of slowing the return speed of the hose when free to return, but goes beyond the simple one size fits all ‘slow return’ approach of noisy, fast wearing braking systems. Instead, the RACR® system offers true control by allowing the user to set the speed of return to suit their individual requirements. And, because Retracta is all about reliability and longevity, the RACR® System is fully serviceable and carries the same 10 year warranty and parts guarantee found with the entire R3 family. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta RACR Specifications Description Retracta R3 RACR Reel Part No. HWC465R-02 Application Hot Water Hose Id 1/2" Hose Length 65’/20m WP (psi) 150 psi. Weight 34lbs Case / Hose Red/White Hose Material HT chem resistant PVC Max Temp (°C) 185°F/85°C Reel Inlet 1/2”NPT F Hose Outlet 1/2”NPT M Warranty 10 Year Fully Serviceable √ Features & Benefits RACR® system New high-wear resistant mouth design Integrated handle Wider mounting bracket Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Light weight & corrosion resistant Retracta Flex Premium Hose Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes Additional Case & Hose Colors available. Custom / OEM / Private Label available Feeder hose not provided
Datasheet
Description
Retractable Hose Reels for Hot Water. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Hot Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 150psi & Max Temp of 185°F. Easily Mounts on Bench, Floor, Wall or Ceiling. INNOVATION BY DESIGN. ALL NEW RETRACTA R3. The new R3 family of polypropylene hose reels from Retracta brings robust durability in to a new era. 2 years in development, the new R3 range stays true to the Retracta name offering high quality, superior performance and even better value for money. The R3 is engineered to maintain the superior reliability and longevity of it’s predecessors. The R3 family offers enhanced usability through the innovative use of materials and design. RACR® SYSTEM At the heart of this innovation is the patented RACR® ‘Retracta Adjustable Control Return’ system supplied on all R3 RACR® models. This world first control return system offers not only the safety of slowing the return speed of the hose when free to return, but goes beyond the simple one size fits all ‘slow return’ approach of noisy, fast wearing braking systems. Instead, the RACR® system offers true control by allowing the user to set the speed of return to suit their individual requirements. And, because Retracta is all about reliability and longevity, the RACR® System is fully serviceable and carries the same 10 year warranty and parts guarantee found with the entire R3 family. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta RACR Specifications Description Retracta R3 RACR Reel Part No. HWC465R-02 Application Hot Water Hose Id 1/2" Hose Length 65’/20m WP (psi) 150 psi. Weight 34lbs Case / Hose Red/White Hose Material HT chem resistant PVC Max Temp (°C) 185°F/85°C Reel Inlet 1/2”NPT F Hose Outlet 1/2”NPT M Warranty 10 Year Fully Serviceable √ Features & Benefits RACR® system New high-wear resistant mouth design Integrated handle Wider mounting bracket Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Light weight & corrosion resistant Retracta Flex Premium Hose Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes Additional Case & Hose Colors available. Custom / OEM / Private Label available Feeder hose not provided
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Hot Wash 1/2 inch x 65 ft 185F MAX 150PSI RACR Adjustable Control Red Case / White Hose - HWC465R-02 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Hot Wash 1/2 inch x 65 ft 185F MAX 150PSI RACR Adjustable Control Red Case / White Hose
HWC465R-02
Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Hot Wash 1/2 inch x 65 ft 185F MAX 150PSI RACR Adjustable Control Red Case / White Hose HWC465R-02
Retractable Hose Reels for Hot Water. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Hot Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 150psi & Max Temp of 185°F. Easily Mounts on Bench, Floor, Wall or Ceiling. INNOVATION BY DESIGN. ALL NEW RETRACTA R3. The new R3 family of polypropylene hose reels from Retracta brings robust durability in to a new era. 2 years in development, the new R3 range stays true to the Retracta name offering high quality, superior performance and even better value for money. The R3 is engineered to maintain the superior reliability and longevity of it’s predecessors. The R3 family offers enhanced usability through the innovative use of materials and design. RACR® SYSTEM At the heart of this innovation is the patented RACR® ‘Retracta Adjustable Control Return’ system supplied on all R3 RACR® models. This world first control return system offers not only the safety of slowing the return speed of the hose when free to return, but goes beyond the simple one size fits all ‘slow return’ approach of noisy, fast wearing braking systems. Instead, the RACR® system offers true control by allowing the user to set the speed of return to suit their individual requirements. And, because Retracta is all about reliability and longevity, the RACR® System is fully serviceable and carries the same 10 year warranty and parts guarantee found with the entire R3 family. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta RACR Specifications Description Retracta R3 RACR Reel Part No. HWC465R-02 Application Hot Water Hose Id 1/2" Hose Length 65’/20m WP (psi) 150 psi. Weight 34lbs Case / Hose Red/White Hose Material HT chem resistant PVC Max Temp (°C) 185°F/85°C Reel Inlet 1/2”NPT F Hose Outlet 1/2”NPT M Warranty 10 Year Fully Serviceable √ Features & Benefits RACR® system New high-wear resistant mouth design Integrated handle Wider mounting bracket Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Light weight & corrosion resistant Retracta Flex Premium Hose Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes Additional Case & Hose Colors available. Custom / OEM / Private Label available Feeder hose not provided

Retractable Hose Reels for Hot Water. RACR Hose Return Speed Control Makes Safety a Priority. Eliminate Injury & Equipment Damage. Engineered To Maintain Superior Reliability & Longevity For Hot Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 150psi & Max Temp of 185°F. Easily Mounts on Bench, Floor, Wall or Ceiling.

INNOVATION BY DESIGN. ALL NEW RETRACTA R3.
The new R3 family of polypropylene hose reels from Retracta brings robust durability in to a new era. 2 years in development, the new R3 range stays true to the Retracta name offering high quality, superior performance and even better value for money. The R3 is engineered to maintain the superior reliability and longevity of it’s predecessors. The R3 family offers enhanced usability through the innovative use of materials and design.

RACR® SYSTEM

At the heart of this innovation is the patented RACR® ‘Retracta Adjustable Control Return’ system supplied on all R3 RACR® models. This world first control return system offers not only the safety of slowing the return speed of the hose when free to return, but goes beyond the simple one size fits all ‘slow return’ approach of noisy, fast wearing braking systems. Instead, the RACR® system offers true control by allowing the user to set the speed of return to suit their individual requirements. And, because Retracta is all about reliability and longevity, the RACR® System is fully serviceable and carries the same 10 year warranty and parts guarantee found with the entire R3 family.

INCLUDES 10 YEAR WARRANTY!

Macnaught Retracta RACR Specifications Description Retracta R3 RACR Reel
Part No. HWC465R-02
Application Hot Water
Hose Id 1/2"
Hose Length 65’/20m
WP (psi) 150 psi.
Weight 34lbs
Case / Hose Red/White
Hose Material HT chem resistant PVC
Max Temp (°C) 185°F/85°C
Reel Inlet 1/2”NPT F
Hose Outlet 1/2”NPT M
Warranty 10 Year
Fully Serviceable √

Features & Benefits

  • RACR® system
  • New high-wear resistant mouth design
  • Integrated handle
  • Wider mounting bracket
  • Overrun protection on spring
  • Increased internal capacity
  • Upgraded Main Spring (interior)
  • Light weight & corrosion resistant

Retracta Flex Premium Hose

  • Innovative Hybrid Polymer Material
  • No memory
  • Eliminates Kinking
  • Heavy Duty & Lightweight

Additional Notes

  • Additional Case & Hose Colors available.
  • Custom / OEM / Private Label available
  • Feeder hose not provided
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Reels
Product Number HWC465R-02
Product Name Macnaught R3 Engineered Thermoplastic Heavy Duty Hose Reel Hot Wash 1/2 inch x 65 ft 185F MAX 150PSI RACR Adjustable Control Red Case / White Hose
Type Of Reel Hose Reel
Assembly Assembly
Material Of Construction Plastic
Inside Hose Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Reel - HDD6300 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 1 to 1.5 inch (25.4 to 38.1 mm)
View Details
Spirator Spring -Powered Reel, 0.09375 Cable Diameter, 126in. Cable Length - A 3Z53-ML1547 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0938 inch (2.38 mm)
Length 10.5 ft (32 dm)
View Details
Air Hose Reels - 7883736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 49.21 ft (150 dm)
Rewind Options Automatic
View Details
Optical Cable Payout Bucket - MPS-1900 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details