Macnaught USA, Inc. Macnaught Retractable Garden Hose Reel - 82 Ft. Gray Case DR482D-05

Description
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and the latest in spring technology, this product carries a true 10 year warranty on the reel, and a 1 year warranty on the polymer hose. Since 1948, Macnaught innovation has been serving the Australian marketplace with leading Fluid handling products – our knowledge and know how has served mining, farm and heavy industry for decades. Put this good-looking self winding Hose Reel to work for your home, garden center or farm application today. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta Specifications Description Retracta R3-S Standard Reel Part No. DR482D-05 Application Horticulture Hose Id 1/2" Hose Length 82ft Feeder Hose Dim. ½” x 6.5 ft Wall Mount Bracket included mounting screws not included WP (psi) 150 psi. Weight 32lbs Case & Hose Color Gray / Green Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet US standard ¾ inch Garden Hose Fitting Hose Outlet US standard ¾ inch Garden Hose Fitting Warranty 10 Year Fully Serviceable √ Macnaught Garden Hose Reel Features and Benefits New high-wear resistant mouth design Integrated handle Self winding reel Lock hose into place, tug to unlock & rewind Wider mounting bracket (rotates side to side) Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Primary Hose: 1/2" x 82' US standard ¾ inch Garden Hose Fitting RETRACTA Flex green feeder hose: 1/2"x 6.5’ Light weight & corrosion resistant Heavy Duty galvanized wall mount bracket (mounting screws not included) Retracta Flex Premium Water Hose: Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes: Additional Case & Hose Colors available Custom / OEM / Private Label available
Description
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and the latest in spring technology, this product carries a true 10 year warranty on the reel, and a 1 year warranty on the polymer hose. Since 1948, Macnaught innovation has been serving the Australian marketplace with leading Fluid handling products – our knowledge and know how has served mining, farm and heavy industry for decades. Put this good-looking self winding Hose Reel to work for your home, garden center or farm application today. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta Specifications Description Retracta R3-S Standard Reel Part No. DR482D-05 Application Horticulture Hose Id 1/2" Hose Length 82ft Feeder Hose Dim. ½” x 6.5 ft Wall Mount Bracket included mounting screws not included WP (psi) 150 psi. Weight 32lbs Case & Hose Color Gray / Green Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet US standard ¾ inch Garden Hose Fitting Hose Outlet US standard ¾ inch Garden Hose Fitting Warranty 10 Year Fully Serviceable √ Macnaught Garden Hose Reel Features and Benefits New high-wear resistant mouth design Integrated handle Self winding reel Lock hose into place, tug to unlock & rewind Wider mounting bracket (rotates side to side) Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Primary Hose: 1/2" x 82' US standard ¾ inch Garden Hose Fitting RETRACTA Flex green feeder hose: 1/2"x 6.5’ Light weight & corrosion resistant Heavy Duty galvanized wall mount bracket (mounting screws not included) Retracta Flex Premium Water Hose: Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes: Additional Case & Hose Colors available Custom / OEM / Private Label available
Datasheet
Datasheet Summary
Powered by GS/AI

The Macnaught Retractable Garden Hose Reel (Part No. DR482D-05) features a durable gray case and is designed for horticultural applications. It accommodates a 1/2" diameter hose with a length of 82 feet, and includes a 6.5-foot feeder hose. The reel operates at a maximum working pressure of 150 psi and is constructed from Retracta FLEX Hybrid Polymer, which is lightweight and resistant to kinking. The product includes a fully serviceable design and a 10-year warranty, ensuring reliability and longevity. It is equipped with an integrated handle, a high-wear resistant mouth design, and an upgraded main spring for enhanced performance. The reel also features overrun protection on the spring and a wider mounting bracket that allows for side-to-side rotation.

Datasheet Summary
Powered by GS/AI

The Macnaught Retractable Garden Hose Reel (Part No. DR482D-05) features a durable gray case and is designed for horticultural applications. It accommodates a 1/2" diameter hose with a length of 82 feet, and includes a 6.5-foot feeder hose. The reel operates at a maximum working pressure of 150 psi and is constructed from Retracta FLEX Hybrid Polymer, which is lightweight and resistant to kinking. The product includes a fully serviceable design and a 10-year warranty, ensuring reliability and longevity. It is equipped with an integrated handle, a high-wear resistant mouth design, and an upgraded main spring for enhanced performance. The reel also features overrun protection on the spring and a wider mounting bracket that allows for side-to-side rotation.

Suppliers

Company
Product
Description
Supplier Links
Macnaught Retractable Garden Hose Reel - 82 Ft. Gray Case - DR482D-05 - Macnaught USA, Inc.
Tampa, FL, USA
Macnaught Retractable Garden Hose Reel - 82 Ft. Gray Case
DR482D-05
Macnaught Retractable Garden Hose Reel - 82 Ft. Gray Case DR482D-05
Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and the latest in spring technology, this product carries a true 10 year warranty on the reel, and a 1 year warranty on the polymer hose. Since 1948, Macnaught innovation has been serving the Australian marketplace with leading Fluid handling products – our knowledge and know how has served mining, farm and heavy industry for decades. Put this good-looking self winding Hose Reel to work for your home, garden center or farm application today. INCLUDES 10 YEAR WARRANTY! Macnaught Retracta Specifications Description Retracta R3-S Standard Reel Part No. DR482D-05 Application Horticulture Hose Id 1/2" Hose Length 82ft Feeder Hose Dim. ½” x 6.5 ft Wall Mount Bracket included mounting screws not included WP (psi) 150 psi. Weight 32lbs Case & Hose Color Gray / Green Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet US standard ¾ inch Garden Hose Fitting Hose Outlet US standard ¾ inch Garden Hose Fitting Warranty 10 Year Fully Serviceable √ Macnaught Garden Hose Reel Features and Benefits New high-wear resistant mouth design Integrated handle Self winding reel Lock hose into place, tug to unlock & rewind Wider mounting bracket (rotates side to side) Overrun protection on spring Increased internal capacity Upgraded Main Spring (interior) Primary Hose: 1/2" x 82' US standard ¾ inch Garden Hose Fitting RETRACTA Flex green feeder hose: 1/2"x 6.5’ Light weight & corrosion resistant Heavy Duty galvanized wall mount bracket (mounting screws not included) Retracta Flex Premium Water Hose: Innovative Hybrid Polymer Material No memory Eliminates Kinking Heavy Duty & Lightweight Additional Notes: Additional Case & Hose Colors available Custom / OEM / Private Label available

Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use!

Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with Industrial materials and the latest in spring technology, this product carries a true 10 year warranty on the reel, and a 1 year warranty on the polymer hose. Since 1948, Macnaught innovation has been serving the Australian marketplace with leading Fluid handling products – our knowledge and know how has served mining, farm and heavy industry for decades. Put this good-looking self winding Hose Reel to work for your home, garden center or farm application today.

INCLUDES 10 YEAR WARRANTY!

Macnaught Retracta Specifications Description Retracta R3-S Standard Reel
Part No. DR482D-05
Application Horticulture
Hose Id 1/2"
Hose Length 82ft
Feeder Hose Dim. ½” x 6.5 ft
Wall Mount Bracket included mounting screws not included
WP (psi) 150 psi.
Weight 32lbs
Case & Hose Color Gray / Green
Hose Material Retracta FLEX Hybrid Polymer
Max Temp (°C) 140°F/60°C
Reel Inlet US standard ¾ inch Garden Hose Fitting
Hose Outlet US standard ¾ inch Garden Hose Fitting
Warranty 10 Year
Fully Serviceable √

Macnaught Garden Hose Reel Features and Benefits

  • New high-wear resistant mouth design
  • Integrated handle
  • Self winding reel
  • Lock hose into place, tug to unlock & rewind
  • Wider mounting bracket (rotates side to side)
  • Overrun protection on spring
  • Increased internal capacity
  • Upgraded Main Spring (interior)
  • Primary Hose: 1/2" x 82'
  • US standard ¾ inch Garden Hose Fitting
  • RETRACTA Flex green feeder hose: 1/2"x 6.5’
  • Light weight & corrosion resistant
  • Heavy Duty galvanized wall mount bracket (mounting screws not included)

Retracta Flex Premium Water Hose:

  • Innovative Hybrid Polymer Material
  • No memory
  • Eliminates Kinking
  • Heavy Duty & Lightweight

Additional Notes:

  • Additional Case & Hose Colors available
  • Custom / OEM / Private Label available
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Reels
Product Number DR482D-05
Product Name Macnaught Retractable Garden Hose Reel - 82 Ft. Gray Case
Type Of Reel Hose Reel
Assembly Assembly
Inside Hose Diameter 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Hose Reels - 9119459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 20.35 inch (517 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spring Rewind Hose Reel - N500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details