Mach III Clutch, Inc. Torque Limiter Mechanism with Adapter V6R2G-STL

Description
Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment Nut is locked in place by set screws when desired torque setting is established Mounting Through/Mid Shaft or End of Shaft Torque Limiter slides on shaft and is fixed with set screws and customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear, or sprocket Note: Mechanism DOES NOT support Adapter Applications Momentary overload protection For continuous slip or tension control applications, a SensiFlex® clutch or brake should be used For speeds above 1800 RPM, consult Mach II's engineering department Design Features No reset required Bored to suit up to the maximum shown (US & Metric) for easy installation Machined face and bolt circle on adapter facilitate connection to bearing mounted pulley or gear
Datasheet
Description
Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment Nut is locked in place by set screws when desired torque setting is established Mounting Through/Mid Shaft or End of Shaft Torque Limiter slides on shaft and is fixed with set screws and customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear, or sprocket Note: Mechanism DOES NOT support Adapter Applications Momentary overload protection For continuous slip or tension control applications, a SensiFlex® clutch or brake should be used For speeds above 1800 RPM, consult Mach II's engineering department Design Features No reset required Bored to suit up to the maximum shown (US & Metric) for easy installation Machined face and bolt circle on adapter facilitate connection to bearing mounted pulley or gear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter Mechanism with Adapter - V6R2G-STL - Mach III Clutch, Inc.
Walton, KY, USA
Torque Limiter Mechanism with Adapter
V6R2G-STL
Torque Limiter Mechanism with Adapter V6R2G-STL
Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment Nut is locked in place by set screws when desired torque setting is established Mounting Through/Mid Shaft or End of Shaft Torque Limiter slides on shaft and is fixed with set screws and customer supplied key Adapter connects to a fully supported, bearing mounted pulley, gear, or sprocket Note: Mechanism DOES NOT support Adapter Applications Momentary overload protection For continuous slip or tension control applications, a SensiFlex® clutch or brake should be used For speeds above 1800 RPM, consult Mach II's engineering department Design Features No reset required Bored to suit up to the maximum shown (US & Metric) for easy installation Machined face and bolt circle on adapter facilitate connection to bearing mounted pulley or gear

Operation

  • Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload
  • Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut
  • Adjustment Nut is locked in place by set screws when desired torque setting is established

Mounting

  • Through/Mid Shaft or End of Shaft
  • Torque Limiter slides on shaft and is fixed with set screws and customer supplied key
  • Adapter connects to a fully supported, bearing mounted pulley, gear, or sprocket
  • Note: Mechanism DOES NOT support Adapter

Applications

  • Momentary overload protection
  • For continuous slip or tension control applications, a SensiFlex® clutch or brake should be used
  • For speeds above 1800 RPM, consult Mach II's engineering department

Design Features

  • No reset required
  • Bored to suit up to the maximum shown (US & Metric) for easy installation
  • Machined face and bolt circle on adapter facilitate connection to bearing mounted pulley or gear
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Torque Limiters and Slip Clutches
Product Number V6R2G-STL
Product Name Torque Limiter Mechanism with Adapter
Device Slip clutch / Disengagement Torque Limiter
Torque 620.0 to 6140.0 Ft-lbs (841 to 8326 N-m)
Rotary Speed 1750 rpm
Engagement Friction; Plate / Disc
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 2.1 Ft-lbs (? to 2.82 N-m)
Power 0.0194 HP
View Details
Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Device Overrunning
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
Torque Limiter - RTL65-1 RTL65-2/RTL89-1 RTL89-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.97 to 7.01 inch (50 to 178 mm)
View Details