Mach III Clutch, Inc. Torque Limiter, Pilot Mount T8A2K-STL

Description
Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired torque setting is established Mounting Torque limiters can be mounted Through/Mid Shaft or End of Shaft Torque limiter slides on shaft and is fixed with set screws and a customer supplied key Applications Momentary overload protection Torque limiters are not recommended in continuous slip or tension control applications. A SensiFlex® clutch or brake should be used instead. For speeds above 1800 RPM, consult Mach II's engineering department Design Features No reset required after torque limiter slips Torque limiters are bored to suit up to the maximum shown (US & Metric) for easy installation. Machined pilot for easy mounting of pulley or sprocket
Datasheet
Description
Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired torque setting is established Mounting Torque limiters can be mounted Through/Mid Shaft or End of Shaft Torque limiter slides on shaft and is fixed with set screws and a customer supplied key Applications Momentary overload protection Torque limiters are not recommended in continuous slip or tension control applications. A SensiFlex® clutch or brake should be used instead. For speeds above 1800 RPM, consult Mach II's engineering department Design Features No reset required after torque limiter slips Torque limiters are bored to suit up to the maximum shown (US & Metric) for easy installation. Machined pilot for easy mounting of pulley or sprocket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Limiter, Pilot Mount - T8A2K-STL - Mach III Clutch, Inc.
Walton, KY, USA
Torque Limiter, Pilot Mount
T8A2K-STL
Torque Limiter, Pilot Mount T8A2K-STL
Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when desired torque setting is established Mounting Torque limiters can be mounted Through/Mid Shaft or End of Shaft Torque limiter slides on shaft and is fixed with set screws and a customer supplied key Applications Momentary overload protection Torque limiters are not recommended in continuous slip or tension control applications. A SensiFlex® clutch or brake should be used instead. For speeds above 1800 RPM, consult Mach II's engineering department Design Features No reset required after torque limiter slips Torque limiters are bored to suit up to the maximum shown (US & Metric) for easy installation. Machined pilot for easy mounting of pulley or sprocket

Operation

  • Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload
  • Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut
  • Adjustment nut is locked in place by set screws when desired torque setting is established

Mounting

  • Torque limiters can be mounted Through/Mid Shaft or End of Shaft
  • Torque limiter slides on shaft and is fixed with set screws and a customer supplied key

Applications

  • Momentary overload protection
  • Torque limiters are not recommended in continuous slip or tension control applications. A SensiFlex® clutch or brake should be used instead.
  • For speeds above 1800 RPM, consult Mach II's engineering department

Design Features

  • No reset required after torque limiter slips
  • Torque limiters are bored to suit up to the maximum shown (US & Metric) for easy installation.
  • Machined pilot for easy mounting of pulley or sprocket
Supplier's Site Datasheet

Technical Specifications

  Mach III Clutch, Inc.
Product Category Torque Limiters and Slip Clutches
Product Number T8A2K-STL
Product Name Torque Limiter, Pilot Mount
Device Slip clutch / Disengagement Torque Limiter
Torque 1220.0 to 12132.0 Ft-lbs (1654 to 16451 N-m)
Rotary Speed 1325 rpm
Engagement Friction; Plate / Disc
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

0.187
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.2 to 1.3 Ft-lbs (0.3390 to 1.81 N-m)
Power 0.0121 HP
View Details
Torque Limiter - RTL65-1 RTL65-2/RTL89-1 RTL89-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.97 to 7.01 inch (50 to 178 mm)
View Details