MAC-MOD Analytical, Inc. HydroBond AQ C8, HPLC Column, 4.6 x 30mm,5um MMHB846035

Description
HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.
Datasheet
Description
HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
HydroBond AQ C8, HPLC Column, 4.6 x 30mm,5um
MMHB846035
HydroBond AQ C8, HPLC Column, 4.6 x 30mm,5um MMHB846035
HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.

HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number MMHB846035
Product Name HydroBond AQ C8, HPLC Column, 4.6 x 30mm,5um
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

HC-75 (Pb2+) 9 µm 7.8 x 305 mm - 79438 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
SCX HPLC Column, 5um, 100A, 4.6x150mm - SCX-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 5 cm (1.97 inch)
View Details