MAC-MOD Analytical, Inc. HydroBond AQ C8, HPLC Column, 4.6 x 30mm,3um MMHB846033

Description
HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.
Datasheet
Description
HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
HydroBond AQ C8, HPLC Column, 4.6 x 30mm,3um
MMHB846033
HydroBond AQ C8, HPLC Column, 4.6 x 30mm,3um MMHB846033
HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.

HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number MMHB846033
Product Name HydroBond AQ C8, HPLC Column, 4.6 x 30mm,3um
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-C18, 5 µm, 100 Å, 4.6 x 250 mm PEEK - 79684 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
Allure®C18 Columns - USP L1 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
RP18 HPLC Column, 5um, 100A, 4.6x100mm, 12% carbon load - ODL-5-100/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details