MAC-MOD Analytical, Inc. ACE Excel SIL, 5um, Ultra-Inert UHPLC Compatible Column, 50x2.1mm EXL1270502U

Description
ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.
Datasheet
Description
ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE Excel SIL, 5um, Ultra-Inert UHPLC Compatible Column, 50x2.1mm
EXL1270502U
ACE Excel SIL, 5um, Ultra-Inert UHPLC Compatible Column, 50x2.1mm EXL1270502U
ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.

ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number EXL1270502U
Product Name ACE Excel SIL, 5um, Ultra-Inert UHPLC Compatible Column, 50x2.1mm
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X110 7 µm 4.1 x 150 mm - 79732 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 5 cm (1.97 inch)
View Details
LC Column Tubes 4.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3 cm (1.18 inch)
View Details
RP18 HPLC Column, 5um, 100A, 4.6x250mm, 16% carbon load - Elite-C18-5-100/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details