MAC-MOD Analytical, Inc. ACE Excel C18-AR, 2um, Ultra-Inert UHPLC Column, 125x2.1mm EXL1091202U

Description
ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.
Datasheet
Description
ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE Excel C18-AR, 2um, Ultra-Inert UHPLC Column, 125x2.1mm
EXL1091202U
ACE Excel C18-AR, 2um, Ultra-Inert UHPLC Column, 125x2.1mm EXL1091202U
ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.

ACE Excel columns are designed to take full advantage of low dispersion, ultra-high pressure UPLC and UHPLC instruments. The introduction of ACE Excel UHPLC columns gives chromatographers more choices to achieve better results with their UPLC and UHPLC instruments.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number EXL1091202U
Product Name ACE Excel C18-AR, 2um, Ultra-Inert UHPLC Column, 125x2.1mm
Packing Diameter 2 µm (0.0787 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X400 7 µm 4.1 x 150 mm - 79717 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Guard Column 2mm ID x 2cm - C-130B - IDEX Health & Science
Specs
Column Type Guard
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details
Silica HPLC Column, 5um, 100A, 4.6x250mm - S-5-100/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 7.5 cm (2.95 inch)
View Details