MAC-MOD Analytical, Inc. ACE C8-300, 10µm, Ultra-Inert HPLC Column, 75x7.75mm ACE2327508

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE C8-300, 10µm, Ultra-Inert HPLC Column, 75x7.75mm
ACE2327508
ACE C8-300, 10µm, Ultra-Inert HPLC Column, 75x7.75mm ACE2327508
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE2327508
Product Name ACE C8-300, 10µm, Ultra-Inert HPLC Column, 75x7.75mm
Packing Diameter 10 µm (0.3937 mils)
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C18 3 µm 2.1 x 50 mm - 79889 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Empty Chromatography Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
Silica HPLC Column, 5um, 100A, 4.6x150mm - S-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Bio-Scale Mini CHT Type I Cartridge - 732-4322 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
Construction Material polymer
Inner Diameter 5.6 mm (0.2205 inch)
View Details