MAC-MOD Analytical, Inc. ACE CN-300, 5µm, Ultra-Inert HPLC Column, 100x1.0mm ACE2241001

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE CN-300, 5µm, Ultra-Inert HPLC Column, 100x1.0mm
ACE2241001
ACE CN-300, 5µm, Ultra-Inert HPLC Column, 100x1.0mm ACE2241001
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE2241001
Product Name ACE CN-300, 5µm, Ultra-Inert HPLC Column, 100x1.0mm
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 2.1 x 150 mm - 79366 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 5 cm (1.97 inch)
View Details
Analytical Guard Integral Holder - 9141-W - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
View Details
Aminopropyl HPLC Column, 5um, 100A, 4.6x250mm - AP-5-100/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details