MAC-MOD Analytical, Inc. ACE C18-300, 5µm, Capillary Guard Column, 5.0x0.3mm ACE221005003GD

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE C18-300, 5µm, Capillary Guard Column, 5.0x0.3mm
ACE221005003GD
ACE C18-300, 5µm, Capillary Guard Column, 5.0x0.3mm ACE221005003GD
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE221005003GD
Product Name ACE C18-300, 5µm, Capillary Guard Column, 5.0x0.3mm
Column Type Guard
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X110S 7 µm 4.1 x 150 mm - 79733 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Iso-Prep™ Guard Cartridge, 21.2 ID mm x 1.0 cm w/Frit - 9197-20 - IDEX Health & Science
Specs
Column Type Guard
Column Length 1 cm (0.3937 inch)
Inner Diameter 21.2 mm (0.8346 inch)
View Details
SCX HPLC Column, 5um, 300A, 4.6x150mm - SCX-5-300/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3 cm (1.18 inch)
View Details