MAC-MOD Analytical, Inc. ACE Phenyl-300, 3µm, Ultra-Inert HPLC Column, 30x3.0mm ACE2150303

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE Phenyl-300, 3µm, Ultra-Inert HPLC Column, 30x3.0mm
ACE2150303
ACE Phenyl-300, 3µm, Ultra-Inert HPLC Column, 30x3.0mm ACE2150303
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE2150303
Product Name ACE Phenyl-300, 3µm, Ultra-Inert HPLC Column, 30x3.0mm
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 10 µm 2.1 x 150 mm - 79421 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Aminopropyl HPLC Column, 5um, 300A, 4.6x150mm - AP-5-300/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
LC Column Tubes 4.6mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details