MAC-MOD Analytical, Inc. ACE C4-300, 3µm, Ultra-Inert HPLC Column, 100x3.0mm ACE2131003

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE C4-300, 3µm, Ultra-Inert HPLC Column, 100x3.0mm
ACE2131003
ACE C4-300, 3µm, Ultra-Inert HPLC Column, 100x3.0mm ACE2131003
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE2131003
Product Name ACE C4-300, 3µm, Ultra-Inert HPLC Column, 100x3.0mm
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-h5 5 µm 2.1 x 100 mm - 79270 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
4.6mm PEEK-Lined Stainless Steel Column - 5051IP-M12046-025-05TI - IDEX Health & Science
Specs
Column Type Analytical
Construction Material polymer
Column Length 5 cm (1.97 inch)
View Details
Cyanopropyl HPLC Column, 5um, 100A, 4.6x150mm - CP-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 3 cm (1.18 inch)
View Details