MAC-MOD Analytical, Inc. ACE C8-300, 3µm, Ultra-Inert HPLC Column, 100x2.1mm ACE2121002

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE C8-300, 3µm, Ultra-Inert HPLC Column, 100x2.1mm
ACE2121002
ACE C8-300, 3µm, Ultra-Inert HPLC Column, 100x2.1mm ACE2121002
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE2121002
Product Name ACE C8-300, 3µm, Ultra-Inert HPLC Column, 100x2.1mm
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 5 µm 4.6 x 250 mm PEEK - 79181 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
AflaCLEAN™ - 1705-0003 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Allure®Organic Acids Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
Cyanopropyl HPLC Column, 5um, 300A, 4.6x150mm - CP-5-300/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details