MAC-MOD Analytical, Inc. ACE C4, 10µm, Ultra-Inert HPLC Column, 125x4.6mm ACE1331246

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE C4, 10µm, Ultra-Inert HPLC Column, 125x4.6mm
ACE1331246
ACE C4, 10µm, Ultra-Inert HPLC Column, 125x4.6mm ACE1331246
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE1331246
Product Name ACE C4, 10µm, Ultra-Inert HPLC Column, 125x4.6mm
Packing Diameter 10 µm (0.3937 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-3 12-20 µm 21.2 x 250 mm - 79469 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
Pinnacle®II Amino Columns - USP L8 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details
WCX HPLC Column, 5um, 300A, 4.6x250mm - WCX-5-300/25 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details