MAC-MOD Analytical, Inc. ACE CN, 5µm, Ultra-Inert HPLC Column, 150x4.6mm ACE1241546

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE CN, 5µm, Ultra-Inert HPLC Column, 150x4.6mm
ACE1241546
ACE CN, 5µm, Ultra-Inert HPLC Column, 150x4.6mm ACE1241546
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE1241546
Product Name ACE CN, 5µm, Ultra-Inert HPLC Column, 150x4.6mm
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X300 7 µm 4.1 x 250 mm - 79465 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41605-93 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details
Empty Chromatography Columns -  - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details