MAC-MOD Analytical, Inc. ACE C8, 5µm, Ultra-Inert Capillary HPLC Column, 30x0.30mm ACE12203003

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE C8, 5µm, Ultra-Inert Capillary HPLC Column, 30x0.30mm
ACE12203003
ACE C8, 5µm, Ultra-Inert Capillary HPLC Column, 30x0.30mm ACE12203003
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE12203003
Product Name ACE C8, 5µm, Ultra-Inert Capillary HPLC Column, 30x0.30mm
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 12-20 µm 21.5 x 250 mm - 79353 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
Viva Silica Columns - USP L3 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase; HILIC Separation
Construction Material Stainless Steel
View Details