MAC-MOD Analytical, Inc. ACE Phenyl, 3µm, Ultra-Inert HPLC Column, 150x2.1mm ACE1151502

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE Phenyl, 3µm, Ultra-Inert HPLC Column, 150x2.1mm
ACE1151502
ACE Phenyl, 3µm, Ultra-Inert HPLC Column, 150x2.1mm ACE1151502
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE1151502
Product Name ACE Phenyl, 3µm, Ultra-Inert HPLC Column, 150x2.1mm
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

HxSil C8 Analytical Starter Kit - 79458 - Hamilton Company
Specs
Column Type Guard
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details
LC Column Tubes 9.4mm ID x 1/2
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 5 cm (1.97 inch)
View Details
Poly-Prep Chromatography Columns - 731-1550 - Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 3.3 cm (1.3 inch)
View Details