Bio-Rad Laboratories, Inc. Poly-Prep Chromatography Columns 731-1550

Description
Pkg of 50, 9 cm high, 2 ml bed volume (0.8 x 4 cm), empty polypropylene column, 10 ml reservoir, includes end caps and tip closures Poly-Prep columns are 9 cm high, conical 0.8 x 4 cm polypropylene columns that hold up to 2 ml of chromatography support and 10 ml of sample in an integral reservoir. These columns are ideal for sample preparation and small-scale chromatography applications, including work with radioisotopes and other applications that require disposable products. Poly-Prep columns may be autoclaved and will retain fine particles.
Description
Pkg of 50, 9 cm high, 2 ml bed volume (0.8 x 4 cm), empty polypropylene column, 10 ml reservoir, includes end caps and tip closures Poly-Prep columns are 9 cm high, conical 0.8 x 4 cm polypropylene columns that hold up to 2 ml of chromatography support and 10 ml of sample in an integral reservoir. These columns are ideal for sample preparation and small-scale chromatography applications, including work with radioisotopes and other applications that require disposable products. Poly-Prep columns may be autoclaved and will retain fine particles.

Suppliers

Company
Product
Description
Supplier Links
Poly-Prep Chromatography Columns - 731-1550 - Bio-Rad Laboratories, Inc.
Hercules, CA, USA
Poly-Prep Chromatography Columns
731-1550
Poly-Prep Chromatography Columns 731-1550
Pkg of 50, 9 cm high, 2 ml bed volume (0.8 x 4 cm), empty polypropylene column, 10 ml reservoir, includes end caps and tip closures Poly-Prep columns are 9 cm high, conical 0.8 x 4 cm polypropylene columns that hold up to 2 ml of chromatography support and 10 ml of sample in an integral reservoir. These columns are ideal for sample preparation and small-scale chromatography applications, including work with radioisotopes and other applications that require disposable products. Poly-Prep columns may be autoclaved and will retain fine particles.

Pkg of 50, 9 cm high, 2 ml bed volume (0.8 x 4 cm), empty polypropylene column, 10 ml reservoir, includes end caps and tip closures

Poly-Prep columns are 9 cm high, conical 0.8 x 4 cm polypropylene columns that hold up to 2 ml of chromatography support and 10 ml of sample in an integral reservoir. These columns are ideal for sample preparation and small-scale chromatography applications, including work with radioisotopes and other applications that require disposable products. Poly-Prep columns may be autoclaved and will retain fine particles.

Supplier's Site

Technical Specifications

  Bio-Rad Laboratories, Inc.
Product Category HPLC Columns
Product Number 731-1550
Product Name Poly-Prep Chromatography Columns
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

HC-75 (H+) 9 µm 7.8 x 305 mm - 79544 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
LC Column Tubes 3.2mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 30 cm (11.81 inch)
View Details
Aminex HPX-87N Column - 125-0143 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
Specs
Packing Diameter 10 µm (0.3937 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 5 cm (1.97 inch)
View Details