MAC-MOD Analytical, Inc. ACE C4, 3µm, Ultra-Inert Capillary HPLC Column, 30x0.50mm ACE11303005

Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet
Description
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
ACE C4, 3µm, Ultra-Inert Capillary HPLC Column, 30x0.50mm
ACE11303005
ACE C4, 3µm, Ultra-Inert Capillary HPLC Column, 30x0.50mm ACE11303005
ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

ACE HPLC Columns offer unparalleled performance, excellent peak shape and guaranteed reproducibility, making ACE the finest columns available in today’s market. ACE columns are available in eight bonded phases each offering a unique, and in some cases, dramatically different selectivity.

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number ACE11303005
Product Name ACE C4, 3µm, Ultra-Inert Capillary HPLC Column, 30x0.50mm
Packing Diameter 3 µm (0.1181 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-1 5 µm 4.6 x 150 mm PEEK - 79423 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
Aminex HPX-87K Column - 125-0142 - Bio-Rad Laboratories, Inc.
Bio-Rad Laboratories, Inc.
Specs
Column Type Analytical
View Details
HPLC Columns -  - Waters Corporation
Waters Corporation
Specs
Column Type Analytical (optional feature); Guard (optional feature)
Stationary Phase/Separation Process Normally Bonded Phase (optional feature); Reversed Phase (optional feature); Ion Exclusion (optional feature); Ion Exchange (optional feature)
Packing Diameter 2.5 µm (0.0984 mils)
View Details
IsoBar Systems 2.1 mm ID, Parker Port 15.0cm - 5030IP-04021-015-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details