MAC-MOD Analytical, Inc. HALO-5 C18 HPLC Column, 4.6 x 30mm, 5um 95814-302

Description
New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have: • the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter) • the equivalent or higher number of plates as most 3-micron columns with one-half the pressure • improved productivity resulting from having the same thin porous layer as 2.7-micron HALO columns allowing high efficiencies at faster flow rates • low back pressure well suited to legacy HPLC instruments • scalability from UHPLC separations developed on 2.7-micron HALO columns
Datasheet
Description
New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have: • the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter) • the equivalent or higher number of plates as most 3-micron columns with one-half the pressure • improved productivity resulting from having the same thin porous layer as 2.7-micron HALO columns allowing high efficiencies at faster flow rates • low back pressure well suited to legacy HPLC instruments • scalability from UHPLC separations developed on 2.7-micron HALO columns
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
HALO-5 C18 HPLC Column, 4.6 x 30mm, 5um
95814-302
HALO-5 C18 HPLC Column, 4.6 x 30mm, 5um 95814-302
New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have: • the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter) • the equivalent or higher number of plates as most 3-micron columns with one-half the pressure • improved productivity resulting from having the same thin porous layer as 2.7-micron HALO columns allowing high efficiencies at faster flow rates • low back pressure well suited to legacy HPLC instruments • scalability from UHPLC separations developed on 2.7-micron HALO columns

New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have:
• the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter)
• the equivalent or higher number of plates as most 3-micron columns with one-half the pressure
• improved productivity resulting from having the same thin porous layer as 2.7-micron HALO columns allowing high efficiencies at faster flow rates
• low back pressure well suited to legacy HPLC instruments
• scalability from UHPLC separations developed on 2.7-micron HALO columns

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 95814-302
Product Name HALO-5 C18 HPLC Column, 4.6 x 30mm, 5um
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X110S 7 µm 2.1 x 100 mm PEEK - 79743 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material polymer
View Details
Lithium Column - 0393250 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Shim-pack XR-ODS - High-performance Liquid Chromatography Columns - 228-41605-91 - Shimadzu Scientific Instruments, Inc.
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Pore Diameter 0.0120 µm (4.72E-4 mils)
View Details
Allure®PFP Propyl Columns - USP L43 - Restek
Specs
Column Type Analytical
Stationary Phase/Separation Process Normally Bonded Phase
Construction Material Stainless Steel
View Details