MAC-MOD Analytical, Inc. HALO-5 PFP HPLC Column, 2.1 x 150mm, 5um 95812-709

Description
New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have: • the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter) • the equivalent or higher number of plates as most 3-micron columns with one-half the pressure • improved productivity resulting from having the same thin porous layer as 2.7-micron HALO columns allowing high efficiencies at faster flow rates • low back pressure well suited to legacy HPLC instruments • scalability from UHPLC separations developed on 2.7-micron HALO columns
Datasheet
Description
New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have: • the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter) • the equivalent or higher number of plates as most 3-micron columns with one-half the pressure • improved productivity resulting from having the same thin porous layer as 2.7-micron HALO columns allowing high efficiencies at faster flow rates • low back pressure well suited to legacy HPLC instruments • scalability from UHPLC separations developed on 2.7-micron HALO columns
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chadds Ford, PA, USA
HALO-5 PFP HPLC Column, 2.1 x 150mm, 5um
95812-709
HALO-5 PFP HPLC Column, 2.1 x 150mm, 5um 95812-709
New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have: • the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter) • the equivalent or higher number of plates as most 3-micron columns with one-half the pressure • improved productivity resulting from having the same thin porous layer as 2.7-micron HALO columns allowing high efficiencies at faster flow rates • low back pressure well suited to legacy HPLC instruments • scalability from UHPLC separations developed on 2.7-micron HALO columns

New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have:
• the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter)
• the equivalent or higher number of plates as most 3-micron columns with one-half the pressure
• improved productivity resulting from having the same thin porous layer as 2.7-micron HALO columns allowing high efficiencies at faster flow rates
• low back pressure well suited to legacy HPLC instruments
• scalability from UHPLC separations developed on 2.7-micron HALO columns

Supplier's Site Datasheet

Technical Specifications

  MAC-MOD Analytical, Inc.
Product Category HPLC Columns
Product Number 95812-709
Product Name HALO-5 PFP HPLC Column, 2.1 x 150mm, 5um
Packing Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X300 7 µm 4.6 x 150 mm PEEK - 79475 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exclusion
Construction Material polymer
View Details
Specs
Packing Diameter 3 µm (0.1181 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 3 cm (1.18 inch)
View Details
LC Column Tubes 3.0mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 3.3 cm (1.3 inch)
View Details
RP18 HPLC Column, 5um, 100A, 4.6x150mm, 12% carbon load - ODL-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details