Miles Scientific (Analtech) RP18 HPLC Column, 5um, 300A, 4.6x150mm, 12% carbon load ODL-5-300/15

Description
Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.
Description
Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.

Suppliers

Company
Product
Description
Supplier Links
RP18 HPLC Column, 5um, 300A, 4.6x150mm, 12% carbon load - ODL-5-300/15 - Miles Scientific (Analtech)
Newark, DE, USA
RP18 HPLC Column, 5um, 300A, 4.6x150mm, 12% carbon load
ODL-5-300/15
RP18 HPLC Column, 5um, 300A, 4.6x150mm, 12% carbon load ODL-5-300/15
Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.

Special features include:

Superior selectivity and efficiency in the separation of proteins and biomolecules.

High stability under extreme operating conditions.

High recovery of analytes.

Supplier's Site

Technical Specifications

  Miles Scientific (Analtech)
Product Category HPLC Columns
Product Number ODL-5-300/15
Product Name RP18 HPLC Column, 5um, 300A, 4.6x150mm, 12% carbon load
Pore Diameter 5 µm (0.1969 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X300 7 µm 4.1 x 250 mm - 79465 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exclusion
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0120 µm (4.72E-4 mils)
Column Length 5 cm (1.97 inch)
View Details
LC Column Tubes 3.2mm ID x 1/4
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 25 cm (9.84 inch)
View Details
RP18 HPLC Column, 5um, 300A, 4.6x100mm, 12% carbon load - ODL-5-300/10 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details