M&H Plastics Tall Boston Round 5399

Description
HDPE Bottles Neck Finish: 24/410
Description
HDPE Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Tall Boston Round - 5399 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
5399
Tall Boston Round 5399
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Tall Boston Round - 5399 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
5399
Tall Boston Round 5399
HDPE Bottles Neck Finish: 24mm Snap-on

HDPE Bottles
Neck Finish: 24mm Snap-on

Supplier's Site
Tall Boston Round - 5399 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
5399
Tall Boston Round 5399
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Tall Boston Round - 5399 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
5399
Tall Boston Round 5399
HDPE Bottles Neck Finish: 24mm

HDPE Bottles
Neck Finish: 24mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 5399 5399 5399 5399
Product Name Tall Boston Round Tall Boston Round Tall Boston Round Tall Boston Round
Container Type BottleJar BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1981379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details