M&H Plastics Tall Boston Round 5398

Description
HDPE Bottles Neck Finish: 24/415
Description
HDPE Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Tall Boston Round - 5398 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
5398
Tall Boston Round 5398
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Tall Boston Round - 5398 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
5398
Tall Boston Round 5398
HDPE Bottles Neck Finish: 20/415

HDPE Bottles
Neck Finish: 20/415

Supplier's Site
Tall Boston Round - 5398 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
5398
Tall Boston Round 5398
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 5398 5398 5398
Product Name Tall Boston Round Tall Boston Round Tall Boston Round
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 8.66 inch (220 mm)
View Details