M&H Plastics Hooked Cap Shower Gel 5335.

Description
HDPE Bottles Neck Finish: 24/415
Description
HDPE Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Hooked Cap Shower Gel - 5335. - M&H Plastics
Winchester, VA, USA
Hooked Cap Shower Gel
5335.
Hooked Cap Shower Gel 5335.
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Hooked Cap Shower Gel - 5335. - M&H Plastics
Winchester, VA, USA
Hooked Cap Shower Gel
5335.
Hooked Cap Shower Gel 5335.
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5335. 5335.
Product Name Hooked Cap Shower Gel Hooked Cap Shower Gel
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173793 - RS Components, Ltd.
Specs
Container Type Bag
Height 12.01 inch (305 mm)
Width 12.01 inch (305 mm)
View Details