M&H Plastics Non-Aerosol Tubular 5324

Description
HDPE Bottles Neck Finish: 24/410
Description
HDPE Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Non-Aerosol Tubular - 5324 - M&H Plastics
Winchester, VA, USA
Non-Aerosol Tubular
5324
Non-Aerosol Tubular 5324
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Non-Aerosol Tubular - 5324 - M&H Plastics
Winchester, VA, USA
Non-Aerosol Tubular
5324
Non-Aerosol Tubular 5324
HDPE Bottles Neck Finish: GL20

HDPE Bottles
Neck Finish: GL20

Supplier's Site
Non-Aerosol Tubular - 5324 - M&H Plastics
Winchester, VA, USA
Non-Aerosol Tubular
5324
Non-Aerosol Tubular 5324
HDPE Bottles Neck Finish: Crimp Neck

HDPE Bottles
Neck Finish: Crimp Neck

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5324 5324
Product Name Non-Aerosol Tubular Non-Aerosol Tubular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1231801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 15.75 inch (400 mm)
Width 31.5 inch (800 mm)
View Details