M&H Plastics Hooked Cap Shower Gel 5307

Description
HDPE Bottles Neck Finish: 24/410
Description
HDPE Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Hooked Cap Shower Gel - 5307 - M&H Plastics
Winchester, VA, USA
Hooked Cap Shower Gel
5307
Hooked Cap Shower Gel 5307
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Panelled Oval - 5307 - M&H Plastics
Winchester, VA, USA
Panelled Oval
5307
Panelled Oval 5307
HDPE Bottles Neck Finish: 25mm Snap-on

HDPE Bottles
Neck Finish: 25mm Snap-on

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5307 5307
Product Name Hooked Cap Shower Gel Panelled Oval
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 3.15 inch (80 mm)
View Details