M&H Plastics Bevelled Rectangular 5251

Description
HDPE Bottles Neck Finish: 22/415
Description
HDPE Bottles Neck Finish: 22/415

Suppliers

Company
Product
Description
Supplier Links
Bevelled Rectangular - 5251 - M&H Plastics
Winchester, VA, USA
Bevelled Rectangular
5251
Bevelled Rectangular 5251
HDPE Bottles Neck Finish: 22/415

HDPE Bottles
Neck Finish: 22/415

Supplier's Site
Bevelled Rectangular - 5251 - M&H Plastics
Winchester, VA, USA
Bevelled Rectangular
5251
Bevelled Rectangular 5251
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5251 5251
Product Name Bevelled Rectangular Bevelled Rectangular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details