M&H Plastics Bevelled Rectangular 5229

Description
HDPE Bottles Neck Finish: 20/410
Description
HDPE Bottles Neck Finish: 20/410

Suppliers

Company
Product
Description
Supplier Links
Bevelled Rectangular - 5229 - M&H Plastics
Winchester, VA, USA
Bevelled Rectangular
5229
Bevelled Rectangular 5229
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site
Bevelled Rectangular - 5229 - M&H Plastics
Winchester, VA, USA
Bevelled Rectangular
5229
Bevelled Rectangular 5229
HDPE Bottles Neck Finish: 20/415

HDPE Bottles
Neck Finish: 20/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5229 5229
Product Name Bevelled Rectangular Bevelled Rectangular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 1786418 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 12.01 inch (305 mm)
Length 12.01 inch (305 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details