M&H Plastics Bevelled Rectangular 5228

Description
HDPE Bottles Neck Finish: 20/410
Description
HDPE Bottles Neck Finish: 20/410

Suppliers

Company
Product
Description
Supplier Links
Bevelled Rectangular - 5228 - M&H Plastics
Winchester, VA, USA
Bevelled Rectangular
5228
Bevelled Rectangular 5228
HDPE Bottles Neck Finish: 20/410

HDPE Bottles
Neck Finish: 20/410

Supplier's Site
Bevelled Rectangular - 5228 - M&H Plastics
Winchester, VA, USA
Bevelled Rectangular
5228
Bevelled Rectangular 5228
HDPE Bottles Neck Finish: 18/415

HDPE Bottles
Neck Finish: 18/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 5228 5228
Product Name Bevelled Rectangular Bevelled Rectangular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1828837 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 10 inch (254 mm)
View Details