M&H Plastics Aqua Talc 5208/T

Description
HDPE Bottles Neck Finish: For Rotex
Description
HDPE Bottles Neck Finish: For Rotex

Suppliers

Company
Product
Description
Supplier Links
Aqua Talc - 5208/T - M&H Plastics
Winchester, VA, USA
Aqua Talc
5208/T
Aqua Talc 5208/T
HDPE Bottles Neck Finish: For Rotex

HDPE Bottles
Neck Finish: For Rotex

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 5208/T
Product Name Aqua Talc
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details