M&H Plastics Square 5173

Description
HDPE Bottles Neck Finish: 28/410
Description
HDPE Bottles Neck Finish: 28/410

Suppliers

Company
Product
Description
Supplier Links
Square - 5173 - M&H Plastics
Winchester, VA, USA
Square
5173
Square 5173
HDPE Bottles Neck Finish: 28/410

HDPE Bottles
Neck Finish: 28/410

Supplier's Site
Square - 5173 - M&H Plastics
Winchester, VA, USA
Square
5173
Square 5173
HDPE Bottles Neck Finish: 22/415

HDPE Bottles
Neck Finish: 22/415

Supplier's Site
Square - 5173 - M&H Plastics
Winchester, VA, USA
Square
5173
Square 5173
HDPE Bottles Neck Finish: 22mm Snap-on or Camlock

HDPE Bottles
Neck Finish: 22mm Snap-on or Camlock

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 5173 5173 5173
Product Name Square Square Square
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173873 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details