M&H Plastics Complete Pack 5172

Description
HDPE Bottles Neck Finish: GL20
Description
HDPE Bottles Neck Finish: GL20

Suppliers

Company
Product
Description
Supplier Links
Complete Pack - 5172 - M&H Plastics
Winchester, VA, USA
Complete Pack
5172
Complete Pack 5172
HDPE Bottles Neck Finish: GL20

HDPE Bottles
Neck Finish: GL20

Supplier's Site
Complete Pack - 5172 - M&H Plastics
Winchester, VA, USA
Complete Pack
5172
Complete Pack 5172
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Complete Pack - 5172 - M&H Plastics
Winchester, VA, USA
Complete Pack
5172
Complete Pack 5172
HDPE Bottles Neck Finish: 23mm Snap-on

HDPE Bottles
Neck Finish: 23mm Snap-on

Supplier's Site
Complete Pack - 5172 - M&H Plastics
Winchester, VA, USA
Complete Pack
5172
Complete Pack 5172
HDPE Bottles Neck Finish: 22mm Camlock

HDPE Bottles
Neck Finish: 22mm Camlock

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 5172 5172 5172 5172
Product Name Complete Pack Complete Pack Complete Pack Complete Pack
Container Type BottleJar BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details