M&H Plastics Tubular 5126

Description
HDPE Bottles Neck Finish: 24/410
Description
HDPE Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Tubular - 5126 - M&H Plastics
Winchester, VA, USA
Tubular
5126
Tubular 5126
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Tubular - 5126 - M&H Plastics
Winchester, VA, USA
Tubular
5126
Tubular 5126
HDPE Bottles Neck Finish: 24mm

HDPE Bottles
Neck Finish: 24mm

Supplier's Site
Tubular - 5126 - M&H Plastics
Winchester, VA, USA
Tubular
5126
Tubular 5126
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Tubular - 5126 - M&H Plastics
Winchester, VA, USA
Tubular
5126
Tubular 5126
HDPE Bottles Neck Finish: 24mm

HDPE Bottles
Neck Finish: 24mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 5126 5126 5126 5126
Product Name Tubular Tubular Tubular Tubular
Container Type BottleJar BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details