M&H Plastics Boston Round 5013

Description
HDPE Bottles Neck Finish: 24/415
Description
HDPE Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Boston Round - 5013 - M&H Plastics
Winchester, VA, USA
Boston Round
5013
Boston Round 5013
HDPE Bottles Neck Finish: 24/415

HDPE Bottles
Neck Finish: 24/415

Supplier's Site
Boston Round - 5013 - M&H Plastics
Winchester, VA, USA
Boston Round
5013
Boston Round 5013
HDPE Bottles Neck Finish: 24mm

HDPE Bottles
Neck Finish: 24mm

Supplier's Site
Boston Round - 5013 - M&H Plastics
Winchester, VA, USA
Boston Round
5013
Boston Round 5013
HDPE Bottles Neck Finish: 24/410

HDPE Bottles
Neck Finish: 24/410

Supplier's Site
Boston Round - 5013 - M&H Plastics
Winchester, VA, USA
Boston Round
5013
Boston Round 5013
HDPE Bottles Neck Finish: 24mm Snap-on

HDPE Bottles
Neck Finish: 24mm Snap-on

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 5013 5013 5013 5013
Product Name Boston Round Boston Round Boston Round Boston Round
Container Type BottleJar BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 1368882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 5.59 inch (142 mm)
Width 18.27 inch (464 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details