M&H Plastics Tubular 4195

Description
PET Bottles Neck Finish: 18/415
Description
PET Bottles Neck Finish: 18/415

Suppliers

Company
Product
Description
Supplier Links
Tubular - 4195 - M&H Plastics
Winchester, VA, USA
Tubular
4195
Tubular 4195
PET Bottles Neck Finish: 18/415

PET Bottles
Neck Finish: 18/415

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 4195
Product Name Tubular
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details