M&H Plastics Flat Base Boston Round 4127

Description
PET Bottles Neck Finish: 24/410
Description
PET Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Flat Base Boston Round - 4127 - M&H Plastics
Winchester, VA, USA
Flat Base Boston Round
4127
Flat Base Boston Round 4127
PET Bottles Neck Finish: 24/410

PET Bottles
Neck Finish: 24/410

Supplier's Site
Flat Base Boston Round - 4127 - M&H Plastics
Winchester, VA, USA
Flat Base Boston Round
4127
Flat Base Boston Round 4127
PET Bottles Neck Finish: 24/415

PET Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 4127
Product Name Flat Base Boston Round
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173885 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details