M&H Plastics Tubular 4098

Description
PET Bottles Neck Finish: 20/410
Description
PET Bottles Neck Finish: 20/410

Suppliers

Company
Product
Description
Supplier Links
Tubular - 4098 - M&H Plastics
Winchester, VA, USA
Tubular
4098
Tubular 4098
PET Bottles Neck Finish: 20/410

PET Bottles
Neck Finish: 20/410

Supplier's Site
Tubular - 4098 - M&H Plastics
Winchester, VA, USA
Tubular
4098
Tubular 4098
PET Bottles Neck Finish: 20/415

PET Bottles
Neck Finish: 20/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4098 4098
Product Name Tubular Tubular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 1014072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Height 9.45 inch (240 mm)
Length 9.45 inch (240 mm)
View Details