M&H Plastics Flat Base Boston Round 4068

Description
PET Bottles Neck Finish: Crimp Neck
Description
PET Bottles Neck Finish: Crimp Neck

Suppliers

Company
Product
Description
Supplier Links
Flat Base Boston Round - 4068 - M&H Plastics
Winchester, VA, USA
Flat Base Boston Round
4068
Flat Base Boston Round 4068
PET Bottles Neck Finish: Crimp Neck

PET Bottles
Neck Finish: Crimp Neck

Supplier's Site
Flat Base Boston Round - 4068 - M&H Plastics
Winchester, VA, USA
Flat Base Boston Round
4068
Flat Base Boston Round 4068
PET Bottles Neck Finish: 20/410

PET Bottles
Neck Finish: 20/410

Supplier's Site
Flat Base Boston Round - 4068 - M&H Plastics
Winchester, VA, USA
Flat Base Boston Round
4068
Flat Base Boston Round 4068
PET Bottles Neck Finish: 20/415

PET Bottles
Neck Finish: 20/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4068 4068
Product Name Flat Base Boston Round Flat Base Boston Round
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1631901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Height 0.6299 inch (16 mm)
View Details
Insert Box Snap Pak's - .33X1.46X.33 (8.5 X 37 X 8.5 MM) 10 CELL INSERT BOX SNAP PAK - IBSP10/EL - MOCAP LLC
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 5.24 inch (133 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details