M&H Plastics Bell 4032

Description
PET Bottles Neck Finish: 24/410
Description
PET Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Bell - 4032 - M&H Plastics
Winchester, VA, USA
Bell
4032
Bell 4032
PET Bottles Neck Finish: 24/410

PET Bottles
Neck Finish: 24/410

Supplier's Site
Bell - 4032 - M&H Plastics
Winchester, VA, USA
Bell
4032
Bell 4032
PET Bottles Neck Finish: 24/415

PET Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4032 4032
Product Name Bell Bell
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1783349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 20.34 gallons (77 liters)
View Details