M&H Plastics Boston Round 4004

Description
PET Bottles Neck Finish: 24/415
Description
PET Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Boston Round - 4004 - M&H Plastics
Winchester, VA, USA
Boston Round
4004
Boston Round 4004
PET Bottles Neck Finish: 24/415

PET Bottles
Neck Finish: 24/415

Supplier's Site
Boston Round - 4004 - M&H Plastics
Winchester, VA, USA
Boston Round
4004
Boston Round 4004
PET Bottles Neck Finish: 24mm

PET Bottles
Neck Finish: 24mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4004 4004
Product Name Boston Round Boston Round
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 1111052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 6.69 inch (170 mm)
Width 18.19 inch (462 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details