M&H Plastics Prism 2312

Description
PETG/PCTG/PVC Bottles Neck Finish: 22/400
Description
PETG/PCTG/PVC Bottles Neck Finish: 22/400

Suppliers

Company
Product
Description
Supplier Links
Prism - 2312 - M&H Plastics
Winchester, VA, USA
Prism
2312
Prism 2312
PETG/PCTG/PVC Bottles Neck Finish: 22/400

PETG/PCTG/PVC Bottles
Neck Finish: 22/400

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 2312
Product Name Prism
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details