M&H Plastics Bevelled Square 2290

Description
PETG/PCTG/PVC Bottles Neck Finish: 28/410
Description
PETG/PCTG/PVC Bottles Neck Finish: 28/410

Suppliers

Company
Product
Description
Supplier Links
Bevelled Square - 2290 - M&H Plastics
Winchester, VA, USA
Bevelled Square
2290
Bevelled Square 2290
PETG/PCTG/PVC Bottles Neck Finish: 28/410

PETG/PCTG/PVC Bottles
Neck Finish: 28/410

Supplier's Site
Bevelled Square - 2290 - M&H Plastics
Winchester, VA, USA
Bevelled Square
2290
Bevelled Square 2290
PETG/PCTG/PVC Bottles Neck Finish: 31mm

PETG/PCTG/PVC Bottles
Neck Finish: 31mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2290 2290
Product Name Bevelled Square Bevelled Square
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details